Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions.
. PRB-23
| Reid Supply | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | PRB-23 |
| Product Name | Ball Bearing |
| Material / Plating | Steel |
| Seals / Shields | Double Shield |
| Type | Conrad / Deep Groove |
| Bore | 0.5000 inch (12.700 mm) |