These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).
. Pull Dowel Puller Stud with M4 x .7 threads removes and sets any pull dowl up to one inch in diameter.
| Reid Supply | |
|---|---|
| Product Category | Studs |
| Product Number | PD-1240 |
| Product Name | Dowel Pin Stud |
| Shape | Round |