Reid Supply High-Profile Clamping Levers OSB-2

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has Black Oxide finish and Phenolic knob, with a 3.00 in long handle.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has Black Oxide finish and Phenolic knob, with a 3.00 in long handle.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - OSB-2 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
OSB-2
High-Profile Clamping Levers OSB-2
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has Black Oxide finish and Phenolic knob, with a 3.00 in long handle.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This clamping lever has Black Oxide finish and Phenolic knob, with a 3.00 in long handle.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number OSB-2
Product Name High-Profile Clamping Levers
Colors / Finishes Available Black
Handle Material Metal; Plastic
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Cam Levers External Thread - 40225 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Carrying Handles - 237485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Carrying handle
Material Description Steel
Height 1.65 inches (42 mm)
View Details
STAINLESS STEEL RECESS PULL - SP-35/S - SP-35/S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin, Black
Handle Material Metal; Plastic
View Details
6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details