Reid Supply High-Profile Clamping Levers OSB-1

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has Black Oxide finish and Phenolic knob, with a 2.00 in long handle.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has Black Oxide finish and Phenolic knob, with a 2.00 in long handle.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - OSB-1 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
OSB-1
High-Profile Clamping Levers OSB-1
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has Black Oxide finish and Phenolic knob, with a 2.00 in long handle.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This clamping lever has Black Oxide finish and Phenolic knob, with a 2.00 in long handle.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number OSB-1
Product Name High-Profile Clamping Levers
Colors / Finishes Available Black
Handle Material Metal; Plastic
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cam Levers External Thread - 40059 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Oval Aluminum Handle - 542 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5.5 inches (140 mm)
View Details
3 suppliers
Standard Handle - QLSL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Black Oxide Finish
Handle Material Metal
Material Description Handle: S45C; Ball Knob: ABS Resin; Shaft: SCM435
View Details
NBG Assembly housing - NBG - NBG665/65.55 -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details