Reid Supply Drill Rod ODR-470

Description
All rods come in 36" lengths and are AISI/SAE. Available in the following types: O-1: Oil-hardening for general tool room use. Good nondeforming characteristics. Moderate resistance to abrasion. Machinability 90%. S-7: Air-hardening molybdenum, chromium, shock resisting. High impact strength with moderate wear resistance. Machinability 95%. A-2: Air-hardening. Maximum abrasion resistance. Machinability 65%.W-1: Water hardening offers a combination of high abrasion resistance and toughness when hardened. Machinability 100%.D-2: Air hardening. Offers significantly better wear resistance and a high compressive strength. Machinability 65%. . Water Hardening with a 7/16 in diameter and 3 ft overall length.
Description
All rods come in 36" lengths and are AISI/SAE. Available in the following types: O-1: Oil-hardening for general tool room use. Good nondeforming characteristics. Moderate resistance to abrasion. Machinability 90%. S-7: Air-hardening molybdenum, chromium, shock resisting. High impact strength with moderate wear resistance. Machinability 95%. A-2: Air-hardening. Maximum abrasion resistance. Machinability 65%.W-1: Water hardening offers a combination of high abrasion resistance and toughness when hardened. Machinability 100%.D-2: Air hardening. Offers significantly better wear resistance and a high compressive strength. Machinability 65%. . Water Hardening with a 7/16 in diameter and 3 ft overall length.

Suppliers

Company
Product
Description
Supplier Links
Drill Rod - ODR-470 - Reid Supply
Norton Shores, MI, United States
Drill Rod
ODR-470
Drill Rod ODR-470
All rods come in 36" lengths and are AISI/SAE. Available in the following types: O-1: Oil-hardening for general tool room use. Good nondeforming characteristics. Moderate resistance to abrasion. Machinability 90%. S-7: Air-hardening molybdenum, chromium, shock resisting. High impact strength with moderate wear resistance. Machinability 95%. A-2: Air-hardening. Maximum abrasion resistance. Machinability 65%.W-1: Water hardening offers a combination of high abrasion resistance and toughness when hardened. Machinability 100%.D-2: Air hardening. Offers significantly better wear resistance and a high compressive strength. Machinability 65%. . Water Hardening with a 7/16 in diameter and 3 ft overall length.

All rods come in 36" lengths and are AISI/SAE. Available in the following types: O-1: Oil-hardening for general tool room use. Good nondeforming characteristics. Moderate resistance to abrasion. Machinability 90%. S-7: Air-hardening molybdenum, chromium, shock resisting. High impact strength with moderate wear resistance. Machinability 95%. A-2: Air-hardening. Maximum abrasion resistance. Machinability 65%.W-1: Water hardening offers a combination of high abrasion resistance and toughness when hardened. Machinability 100%.D-2: Air hardening. Offers significantly better wear resistance and a high compressive strength. Machinability 65%.


. Water Hardening with a 7/16 in diameter and 3 ft overall length.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number ODR-470
Product Name Drill Rod
Drill Type Blank
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bits - 216656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details