Reid Supply Drill Rod ODR-160

Description
All rods come in 36" lengths and are AISI/SAE. Available in the following types: O-1: Oil-hardening for general tool room use. Good nondeforming characteristics. Moderate resistance to abrasion. Machinability 90%. S-7: Air-hardening molybdenum, chromium, shock resisting. High impact strength with moderate wear resistance. Machinability 95%. A-2: Air-hardening. Maximum abrasion resistance. Machinability 65%.W-1: Water hardening offers a combination of high abrasion resistance and toughness when hardened. Machinability 100%.D-2: Air hardening. Offers significantly better wear resistance and a high compressive strength. Machinability 65%. . Air Hardening with a 1/2 in diameter and 3 ft overall length.
Description
All rods come in 36" lengths and are AISI/SAE. Available in the following types: O-1: Oil-hardening for general tool room use. Good nondeforming characteristics. Moderate resistance to abrasion. Machinability 90%. S-7: Air-hardening molybdenum, chromium, shock resisting. High impact strength with moderate wear resistance. Machinability 95%. A-2: Air-hardening. Maximum abrasion resistance. Machinability 65%.W-1: Water hardening offers a combination of high abrasion resistance and toughness when hardened. Machinability 100%.D-2: Air hardening. Offers significantly better wear resistance and a high compressive strength. Machinability 65%. . Air Hardening with a 1/2 in diameter and 3 ft overall length.

Suppliers

Company
Product
Description
Supplier Links
Drill Rod - ODR-160 - Reid Supply
Norton Shores, MI, United States
Drill Rod
ODR-160
Drill Rod ODR-160
All rods come in 36" lengths and are AISI/SAE. Available in the following types: O-1: Oil-hardening for general tool room use. Good nondeforming characteristics. Moderate resistance to abrasion. Machinability 90%. S-7: Air-hardening molybdenum, chromium, shock resisting. High impact strength with moderate wear resistance. Machinability 95%. A-2: Air-hardening. Maximum abrasion resistance. Machinability 65%.W-1: Water hardening offers a combination of high abrasion resistance and toughness when hardened. Machinability 100%.D-2: Air hardening. Offers significantly better wear resistance and a high compressive strength. Machinability 65%. . Air Hardening with a 1/2 in diameter and 3 ft overall length.

All rods come in 36" lengths and are AISI/SAE. Available in the following types: O-1: Oil-hardening for general tool room use. Good nondeforming characteristics. Moderate resistance to abrasion. Machinability 90%. S-7: Air-hardening molybdenum, chromium, shock resisting. High impact strength with moderate wear resistance. Machinability 95%. A-2: Air-hardening. Maximum abrasion resistance. Machinability 65%.W-1: Water hardening offers a combination of high abrasion resistance and toughness when hardened. Machinability 100%.D-2: Air hardening. Offers significantly better wear resistance and a high compressive strength. Machinability 65%.


. Air Hardening with a 1/2 in diameter and 3 ft overall length.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number ODR-160
Product Name Drill Rod
Drill Type Blank
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 1749048 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.866 inch (22.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711323-A-5 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details