Reid Supply Drill Rod ODR-155

Description
All rods come in 36" lengths and are AISI/SAE. Available in the following types: O-1: Oil-hardening for general tool room use. Good nondeforming characteristics. Moderate resistance to abrasion. Machinability 90%. S-7: Air-hardening molybdenum, chromium, shock resisting. High impact strength with moderate wear resistance. Machinability 95%. A-2: Air-hardening. Maximum abrasion resistance. Machinability 65%.W-1: Water hardening offers a combination of high abrasion resistance and toughness when hardened. Machinability 100%.D-2: Air hardening. Offers significantly better wear resistance and a high compressive strength. Machinability 65%. . Air Hardening with a 1/2 in diameter and 3 ft overall length.
Description
All rods come in 36" lengths and are AISI/SAE. Available in the following types: O-1: Oil-hardening for general tool room use. Good nondeforming characteristics. Moderate resistance to abrasion. Machinability 90%. S-7: Air-hardening molybdenum, chromium, shock resisting. High impact strength with moderate wear resistance. Machinability 95%. A-2: Air-hardening. Maximum abrasion resistance. Machinability 65%.W-1: Water hardening offers a combination of high abrasion resistance and toughness when hardened. Machinability 100%.D-2: Air hardening. Offers significantly better wear resistance and a high compressive strength. Machinability 65%. . Air Hardening with a 1/2 in diameter and 3 ft overall length.

Suppliers

Company
Product
Description
Supplier Links
Drill Rod - ODR-155 - Reid Supply
Norton Shores, MI, United States
Drill Rod
ODR-155
Drill Rod ODR-155
All rods come in 36" lengths and are AISI/SAE. Available in the following types: O-1: Oil-hardening for general tool room use. Good nondeforming characteristics. Moderate resistance to abrasion. Machinability 90%. S-7: Air-hardening molybdenum, chromium, shock resisting. High impact strength with moderate wear resistance. Machinability 95%. A-2: Air-hardening. Maximum abrasion resistance. Machinability 65%.W-1: Water hardening offers a combination of high abrasion resistance and toughness when hardened. Machinability 100%.D-2: Air hardening. Offers significantly better wear resistance and a high compressive strength. Machinability 65%. . Air Hardening with a 1/2 in diameter and 3 ft overall length.

All rods come in 36" lengths and are AISI/SAE. Available in the following types: O-1: Oil-hardening for general tool room use. Good nondeforming characteristics. Moderate resistance to abrasion. Machinability 90%. S-7: Air-hardening molybdenum, chromium, shock resisting. High impact strength with moderate wear resistance. Machinability 95%. A-2: Air-hardening. Maximum abrasion resistance. Machinability 65%.W-1: Water hardening offers a combination of high abrasion resistance and toughness when hardened. Machinability 100%.D-2: Air hardening. Offers significantly better wear resistance and a high compressive strength. Machinability 65%.


. Air Hardening with a 1/2 in diameter and 3 ft overall length.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number ODR-155
Product Name Drill Rod
Drill Type Blank
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Specialist Drill Bits - 232579 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.394 to 0.787 inch (10.0 to 20.0 mm)
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711231-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.188 inch (4.8 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details