Reid Supply Threaded Rod Stock MTR-30

Description
Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . Plain Steel finish; overall length of 1.0 m.
Description
Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . Plain Steel finish; overall length of 1.0 m.

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod Stock - MTR-30 - Reid Supply
Norton Shores, MI, United States
Threaded Rod Stock
MTR-30
Threaded Rod Stock MTR-30
Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . Plain Steel finish; overall length of 1.0 m.

Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application.


. Plain Steel finish; overall length of 1.0 m.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Threaded Rod
Product Number MTR-30
Product Name Threaded Rod Stock
Length 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rods - 1757056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Material Stainless Steel
Design Units Metric
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
#10-24 Brass Threaded rod, Priced Per 3-ft Length - A 9B60-1024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Design Units English
Inch # 10
View Details
Custom Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
Fastener Standards ASME/ANSI; DIN; ISO; UTS
View Details