Reid Supply Threaded Rod Stock MTR-125

Description
Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . Zinc Plated Steel finish; overall length of 1.0 m.
Description
Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . Zinc Plated Steel finish; overall length of 1.0 m.

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod Stock - MTR-125 - Reid Supply
Norton Shores, MI, United States
Threaded Rod Stock
MTR-125
Threaded Rod Stock MTR-125
Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . Zinc Plated Steel finish; overall length of 1.0 m.

Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application.


. Zinc Plated Steel finish; overall length of 1.0 m.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Threaded Rod
Product Number MTR-125
Product Name Threaded Rod Stock
Length 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4-28 Stainless Steel Threaded rod, Priced Per 3-ft Length - A 9X60-2528 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Design Units English
Inch 1/4"
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASTM A193 Grade B7
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB08006088 - BUMAX®
Specs
Length 2.36 inch (60 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details