Reid Supply Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, M12 x 1.75 Threads, 48.0 mm Base Diameter MLP-235

Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel M12 x 1.75 Threaded Stud Mount Leveling Foot has a 48.0 mm 15° articulating swivel base for mounting machinery or conveyors up to .
Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel M12 x 1.75 Threaded Stud Mount Leveling Foot has a 48.0 mm 15° articulating swivel base for mounting machinery or conveyors up to .

Suppliers

Company
Product
Description
Supplier Links
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, M12 x 1.75 Threads, 48.0 mm Base Diameter - MLP-235 - Reid Supply
Norton Shores, MI, United States
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, M12 x 1.75 Threads, 48.0 mm Base Diameter
MLP-235
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, M12 x 1.75 Threads, 48.0 mm Base Diameter MLP-235
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel M12 x 1.75 Threaded Stud Mount Leveling Foot has a 48.0 mm 15° articulating swivel base for mounting machinery or conveyors up to .

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements.


. Steel M12 x 1.75 Threaded Stud Mount Leveling Foot has a 48.0 mm 15° articulating swivel base for mounting machinery or conveyors up to .

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number MLP-235
Product Name Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, M12 x 1.75 Threads, 48.0 mm Base Diameter
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

LEVELING GLIDE - ADWS40-8-60 - ADWS40-8-60 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
Stud Mount Leveling Feet - VE-706 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Threaded Stud
View Details
Tapped Leveling Mounts - 32602 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-311C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 96.00 lbs (43.54 kg)
View Details