Reid Supply Stainless Steel Rod MES-52

Description
Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining operations. Corrosion resistant to atmospheric exposures, sterilizing solutions, most organic and many inorganic chemicals, most dyes, nitric acid and foods. Machinability is 70% (1212 crs = 100% and 1018 crs = 78%). Length tolerances are +/-1 in.Type 316 is the best corrosion resistance of the standard stainless steels. Resists pitting and most chemicals used in paper, textile and photographic industries. High temperature strength. Non magnetic. Length tolerances are +/-1 in. . Made from Stainless Steel and is 3 ft overall length.
Description
Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining operations. Corrosion resistant to atmospheric exposures, sterilizing solutions, most organic and many inorganic chemicals, most dyes, nitric acid and foods. Machinability is 70% (1212 crs = 100% and 1018 crs = 78%). Length tolerances are +/-1 in.Type 316 is the best corrosion resistance of the standard stainless steels. Resists pitting and most chemicals used in paper, textile and photographic industries. High temperature strength. Non magnetic. Length tolerances are +/-1 in. . Made from Stainless Steel and is 3 ft overall length.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Rod - MES-52 - Reid Supply
Norton Shores, MI, United States
Stainless Steel Rod
MES-52
Stainless Steel Rod MES-52
Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining operations. Corrosion resistant to atmospheric exposures, sterilizing solutions, most organic and many inorganic chemicals, most dyes, nitric acid and foods. Machinability is 70% (1212 crs = 100% and 1018 crs = 78%). Length tolerances are +/-1 in.Type 316 is the best corrosion resistance of the standard stainless steels. Resists pitting and most chemicals used in paper, textile and photographic industries. High temperature strength. Non magnetic. Length tolerances are +/-1 in. . Made from Stainless Steel and is 3 ft overall length.

Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining operations. Corrosion resistant to atmospheric exposures, sterilizing solutions, most organic and many inorganic chemicals, most dyes, nitric acid and foods. Machinability is 70% (1212 crs = 100% and 1018 crs = 78%). Length tolerances are +/-1 in.Type 316 is the best corrosion resistance of the standard stainless steels. Resists pitting and most chemicals used in paper, textile and photographic industries. High temperature strength. Non magnetic. Length tolerances are +/-1 in.


. Made from Stainless Steel and is 3 ft overall length.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Metal Shapes and Stock
Product Number MES-52
Product Name Stainless Steel Rod
Type Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - Alloy 90 - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Hypodermic Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T304, T316
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Specialty
View Details
Metal Bars & Metal Rods - 682040 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 0.1181 inch (3 mm)
Length 12.99 inch (330 mm)
View Details
 - Nitronic® 50 / HPA N50 - Wire - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Stainless; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Wire
Features Austenitic; Corrosion Resistant; Superalloy
View Details