Reid Supply Stainless Steel Rod MES-186

Description
Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining operations. Corrosion resistant to atmospheric exposures, sterilizing solutions, most organic and many inorganic chemicals, most dyes, nitric acid and foods. Machinability is 70% (1212 crs = 100% and 1018 crs = 78%). Length tolerances are +/-1 in.Type 316 is the best corrosion resistance of the standard stainless steels. Resists pitting and most chemicals used in paper, textile and photographic industries. High temperature strength. Non magnetic. Length tolerances are +/-1 in. . Made from Stainless Steel and is 3 ft overall length.
Description
Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining operations. Corrosion resistant to atmospheric exposures, sterilizing solutions, most organic and many inorganic chemicals, most dyes, nitric acid and foods. Machinability is 70% (1212 crs = 100% and 1018 crs = 78%). Length tolerances are +/-1 in.Type 316 is the best corrosion resistance of the standard stainless steels. Resists pitting and most chemicals used in paper, textile and photographic industries. High temperature strength. Non magnetic. Length tolerances are +/-1 in. . Made from Stainless Steel and is 3 ft overall length.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Rod - MES-186 - Reid Supply
Norton Shores, MI, United States
Stainless Steel Rod
MES-186
Stainless Steel Rod MES-186
Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining operations. Corrosion resistant to atmospheric exposures, sterilizing solutions, most organic and many inorganic chemicals, most dyes, nitric acid and foods. Machinability is 70% (1212 crs = 100% and 1018 crs = 78%). Length tolerances are +/-1 in.Type 316 is the best corrosion resistance of the standard stainless steels. Resists pitting and most chemicals used in paper, textile and photographic industries. High temperature strength. Non magnetic. Length tolerances are +/-1 in. . Made from Stainless Steel and is 3 ft overall length.

Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining operations. Corrosion resistant to atmospheric exposures, sterilizing solutions, most organic and many inorganic chemicals, most dyes, nitric acid and foods. Machinability is 70% (1212 crs = 100% and 1018 crs = 78%). Length tolerances are +/-1 in.Type 316 is the best corrosion resistance of the standard stainless steels. Resists pitting and most chemicals used in paper, textile and photographic industries. High temperature strength. Non magnetic. Length tolerances are +/-1 in.


. Made from Stainless Steel and is 3 ft overall length.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Metal Shapes and Stock
Product Number MES-186
Product Name Stainless Steel Rod
Type Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

SU004-1/2 Carbon-coated Copper Foil - Product-SU004 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 9.84E-4 inch (0.0250 mm)
View Details
Resistance Alloy - Alloy 60 - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant
View Details
 - Nitronic® 30 / HPA N30 - Plate - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Stainless; Alloy
Shape / Form Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Wear Resistant
View Details
4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details