All rods come in 36" lengths and are AISI/SAE. Available in the following types: O-1: Oil-hardening for general tool room use. Good nondeforming characteristics. Moderate resistance to abrasion. Machinability 90%. S-7: Air-hardening molybdenum, chromium, shock resisting. High impact strength with moderate wear resistance. Machinability 95%. A-2: Air-hardening. Maximum abrasion resistance. Machinability 65%.W-1: Water hardening offers a combination of high abrasion resistance and toughness when hardened. Machinability 100%.D-2: Air hardening. Offers significantly better wear resistance and a high compressive strength. Machinability 65%.
. Oil or Water Hardening with a 10.0 mm diameter and 1.0 m overall length.
| Reid Supply | |
|---|---|
| Product Category | Drill Bits |
| Product Number | MDR-14 |
| Product Name | Drill Rod |
| Drill Type | Blank |