Reid Supply Block Magnet; Holding Capacity=5.4 N | 1.220 lbf, Overall Length=15 mm | 0.59 in, Overall Width=5.1 mm | 0.20 in MAG-1082

Description
Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display.
Description
Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display.

Suppliers

Company
Product
Description
Supplier Links
Block Magnet; Holding Capacity=5.4 N | 1.220 lbf, Overall Length=15 mm | 0.59 in, Overall Width=5.1 mm | 0.20 in - MAG-1082 - Reid Supply
Norton Shores, MI, United States
Block Magnet; Holding Capacity=5.4 N | 1.220 lbf, Overall Length=15 mm | 0.59 in, Overall Width=5.1 mm | 0.20 in
MAG-1082
Block Magnet; Holding Capacity=5.4 N | 1.220 lbf, Overall Length=15 mm | 0.59 in, Overall Width=5.1 mm | 0.20 in MAG-1082
Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display.

Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Magnets
Product Number MAG-1082
Product Name Block Magnet; Holding Capacity=5.4 N | 1.220 lbf, Overall Length=15 mm | 0.59 in, Overall Width=5.1 mm | 0.20 in
Material Neodymium Iron Boron; Neodymium Iron Boron
Magnet Grade 50% Glass filled Polyamide
Holding Force 1.22 lbs (0.5533 kg)
Geometry Block / Bar; Block
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Rare Earth Magnet - NdFeB - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Neodymium Iron Boron
Manufacturing Method Sintering or Bonding
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Samarium Cobalt Magnets - RECOMA® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details