- Trained on our vast library of engineering resources.

Reid Supply Plastic Insert for Socket - 10.0 mm; Metal KSPI-5H

Description
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials including brass, stainless steel and nylon to name a few. . NOVOnox Socket. 1/2" Drive. Modified To Hold Platic Inserts Manufacturer Part Number: K1361.1012
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Insert for Socket - 10.0 mm; Metal - KSPI-5H - Reid Supply
Norton Shores, MI, United States
Plastic Insert for Socket - 10.0 mm; Metal
KSPI-5H
Plastic Insert for Socket - 10.0 mm; Metal KSPI-5H
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials including brass, stainless steel and nylon to name a few. . NOVOnox Socket. 1/2" Drive. Modified To Hold Platic Inserts Manufacturer Part Number: K1361.1012

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials including brass, stainless steel and nylon to name a few.


. NOVOnox Socket. 1/2" Drive. Modified To Hold Platic Inserts Manufacturer Part Number: K1361.1012

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drive Sockets and Adapters
Product Number KSPI-5H
Product Name Plastic Insert for Socket - 10.0 mm; Metal
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Insert for Socket - M10; Plastic - KSPI-60H - Reid Supply
Specs
Product Type Individual Socket
View Details
Plastic Insert for Socket - M6; Plastic - KSPI-50H - Reid Supply
Specs
Product Type Individual Socket
View Details
Socket - 21.0 mm; Metal - KSPI-30H - Reid Supply
Specs
Product Type Individual Socket
Metric Size 21 mm
View Details
Plastic Insert for Socket - M4; Plastic - KSPI-40H - Reid Supply
Specs
Product Type Individual Socket
View Details