Reid Supply Stainless Steel Hygienic Bolts KSHS-25H

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Fully Threaded
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Fully Threaded

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Hygienic Bolts - KSHS-25H - Reid Supply
Norton Shores, MI, United States
Stainless Steel Hygienic Bolts
KSHS-25H
Stainless Steel Hygienic Bolts KSHS-25H
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Fully Threaded

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Fully Threaded

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number KSHS-25H
Product Name Stainless Steel Hygienic Bolts
Material Stainless Steel; 316L Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M6 X 1 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M6
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details
Custom Screws and Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
Material Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details