Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.
. Natural Ball-End Male Clamping Handle has a Angled Arm w/Ball Knob handle for mounting onto female threaded applications that require an adjustable clamping action.
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | KHZ-64 |
| Product Name | Male Clamping Handle |
| Colors / Finishes Available | Natural |
| Handle Material | Metal |
| Material Description | Steel |
| Height | 1.81 inches (45.97 mm) |