Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.
. Natural Steel Ball-End Female Clamping Handle has a 1/4-20 Threaded Hole for mounting onto male threaded applications that require an adjustable clamping action.
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | KHZ-2 |
| Product Name | Female Clamping Handle |
| Colors / Finishes Available | Natural |
| Handle Material | Metal |
| Material Description | Steel |
| Height | 2 inches (50.8 mm) |