Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design.
The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open and close equipment.
Shop Reid Select’s complete supply of T knobs online today or call our team to order the specific part you’re looking for.
T-handle knobs can also be used for clamping applications if needed. We carry both inch and metric T-handle knobs in a variety of materials and sizes.
Learn what makes T-handle knobs ideal for certain applications in our article on Knob Materials, Applications, and Types.
. Black Thermoplastic Male T-Handle Knob has a Plated Steel Threaded Stud for mounting into 3/8-16 threads. The T-Handle design is ergonomic and provides a strong hand hold.
| Reid Supply | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | JCL-50 |
| Product Name | T-Handle Knob |
| Knob Type | Two Arms / Lobes (T-bar Knob) |
| Colors / Finishes Available | Black |
| Knob Material | Plastic |
| Material Description | Thermoplastic |