Reid Supply Pull Handle Assemblies JCL-1720

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Threaded Insert Through Hole Angled Arch Pull Handle Assembly is 16.54 in long with 15.75 in between mounting holes.This right angled assembly is made of durable Grey-Black .
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Threaded Insert Through Hole Angled Arch Pull Handle Assembly is 16.54 in long with 15.75 in between mounting holes.This right angled assembly is made of durable Grey-Black .

Suppliers

Company
Product
Description
Supplier Links
Pull Handle Assemblies - JCL-1720 - Reid Supply
Norton Shores, MI, United States
Pull Handle Assemblies
JCL-1720
Pull Handle Assemblies JCL-1720
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Threaded Insert Through Hole Angled Arch Pull Handle Assembly is 16.54 in long with 15.75 in between mounting holes.This right angled assembly is made of durable Grey-Black .

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Threaded Insert Through Hole Angled Arch Pull Handle Assembly is 16.54 in long with 15.75 in between mounting holes.This right angled assembly is made of durable Grey-Black .

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number JCL-1720
Product Name Pull Handle Assemblies
Handle Type 2-point Handle
Colors / Finishes Available Grey
Handle Material Plastic
Material Description Thermoplastic
Height 2.44 inches (61.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 164-1427S3-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers
4.5625
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details
Oval Aluminum Handle - 7186 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Cam Handle - KCL,KCLS,KCLF - Imao-Fixtureworks
Specs
Colors / Finishes Available Black Powder Coating, Electropolished Finish
Handle Material Metal
Material Description Handle: Die Cast Aluminum / SCS13 equivalent to SUS304; Stud / Washer: SUM22L / SUS303; Ring Nut: SUS303; Thurst Washer: Polyamide
View Details