Reid Supply Plastic One-Piece Pull Handles JCL-1695

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole Smooth Arch Thermoplastic Pull Handle is front mounted with between Front Counterbored Through Hole mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole Smooth Arch Thermoplastic Pull Handle is front mounted with between Front Counterbored Through Hole mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Plastic One-Piece Pull Handles - JCL-1695 - Reid Supply
Norton Shores, MI, United States
Plastic One-Piece Pull Handles
JCL-1695
Plastic One-Piece Pull Handles JCL-1695
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole Smooth Arch Thermoplastic Pull Handle is front mounted with between Front Counterbored Through Hole mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Through Hole Smooth Arch Thermoplastic Pull Handle is front mounted with between Front Counterbored Through Hole mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number JCL-1695
Product Name Plastic One-Piece Pull Handles
Handle Type 2-point Handle
Handle Material Plastic
Material Description Thermoplastic
Height 2.09 inches (53.09 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2565593 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Material Description Steel
Height 1.18 inches (30 mm)
Handle Length 0.3543 inches (9 mm)
View Details
2 suppliers
4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details
Round Brass Instrumentation Handle - 484 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 6 inches (152 mm)
View Details
2 suppliers
Plastic Handle - AGR - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Glossy Finish, Black / Orange / Gray / Yellow / Light Blue / Red Bright / White; Black Matte
Handle Material Plastic
View Details