Reid Supply Plastic One-Piece Pull Handles JCL-1675

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole Smooth Arch Thermoplastic Pull Handle is front mounted with between Front Counterbored Through Hole mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole Smooth Arch Thermoplastic Pull Handle is front mounted with between Front Counterbored Through Hole mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Plastic One-Piece Pull Handles - JCL-1675 - Reid Supply
Norton Shores, MI, United States
Plastic One-Piece Pull Handles
JCL-1675
Plastic One-Piece Pull Handles JCL-1675
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole Smooth Arch Thermoplastic Pull Handle is front mounted with between Front Counterbored Through Hole mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Through Hole Smooth Arch Thermoplastic Pull Handle is front mounted with between Front Counterbored Through Hole mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number JCL-1675
Product Name Plastic One-Piece Pull Handles
Handle Type 2-point Handle
Handle Material Plastic
Material Description Thermoplastic
Height 1.58 inches (40.13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1286-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
Round Aluminum Instrumentation Handle - 9114 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.7500 inches (19.05 mm)
Handle Length 1.5 inches (38.1 mm)
View Details
3 suppliers
Adjustable-torque Handle - QLTL - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Quenched and Tempered, Black Oxide Finish
Handle Material Metal
View Details