Reid Supply Plastic One-Piece Pull Handles JCL-1665

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole Smooth Arch Thermoplastic Pull Handle is front mounted with between Front Counterbored Through Hole mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole Smooth Arch Thermoplastic Pull Handle is front mounted with between Front Counterbored Through Hole mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Plastic One-Piece Pull Handles - JCL-1665 - Reid Supply
Norton Shores, MI, United States
Plastic One-Piece Pull Handles
JCL-1665
Plastic One-Piece Pull Handles JCL-1665
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole Smooth Arch Thermoplastic Pull Handle is front mounted with between Front Counterbored Through Hole mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Through Hole Smooth Arch Thermoplastic Pull Handle is front mounted with between Front Counterbored Through Hole mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number JCL-1665
Product Name Plastic One-Piece Pull Handles
Handle Type 2-point Handle
Handle Material Plastic
Material Description Thermoplastic
Height 1.46 inches (37.08 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NBG Assembly housing - NBG - NBG633 -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details
Locking Handles - 2588041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type T-handle
Colors / Finishes Available Black
Features Key Lock
View Details
Plastic Button Head Adjustable Handles with Stud by ELESA® - 34379 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details