Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.
. Thermoplastic Female Right Angle Pull Handle is lightweight Oval Bar with between mounting holes for use on access cabinets, display equipment, or similar rear-mounted applications.
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | JCL-1630 |
| Product Name | Plastic One-Piece Pull Handles |
| Handle Type | 2-point Handle |
| Colors / Finishes Available | Black |
| Handle Material | Plastic |
| Material Description | Thermoplastic |
| Height | 1.97 inches (50.04 mm) |