Reid Supply Plastic One-Piece Pull Handles JCL-1605

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Thermoplastic Female Right Angle Pull Handle is lightweight Oval Bar with between mounting holes for use on access cabinets, display equipment, or similar rear-mounted applications.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Thermoplastic Female Right Angle Pull Handle is lightweight Oval Bar with between mounting holes for use on access cabinets, display equipment, or similar rear-mounted applications.

Suppliers

Company
Product
Description
Supplier Links
Plastic One-Piece Pull Handles - JCL-1605 - Reid Supply
Norton Shores, MI, United States
Plastic One-Piece Pull Handles
JCL-1605
Plastic One-Piece Pull Handles JCL-1605
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Thermoplastic Female Right Angle Pull Handle is lightweight Oval Bar with between mounting holes for use on access cabinets, display equipment, or similar rear-mounted applications.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Thermoplastic Female Right Angle Pull Handle is lightweight Oval Bar with between mounting holes for use on access cabinets, display equipment, or similar rear-mounted applications.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number JCL-1605
Product Name Plastic One-Piece Pull Handles
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Plastic
Material Description Thermoplastic
Height 1.6 inches (40.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2565579 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Material Description Steel
Height 1.73 inches (44 mm)
Handle Length 0.2362 inches (6 mm)
View Details
3 suppliers
Assembly housing MBGAC - MBGAC - MBGAC422 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
Locking Handles - 1927132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Compression latch
Colors / Finishes Available Black
Features Locking/Latching; Key Lock
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details