Reid Supply Control Hand Wheel JCL-1445

Description
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Black Solid Control Hand Wheel with Bore hub is impact resistant and made of durable Thermoplastic.
Description
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Black Solid Control Hand Wheel with Bore hub is impact resistant and made of durable Thermoplastic.

Suppliers

Company
Product
Description
Supplier Links
Control Hand Wheel - JCL-1445 - Reid Supply
Norton Shores, MI, United States
Control Hand Wheel
JCL-1445
Control Hand Wheel JCL-1445
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Black Solid Control Hand Wheel with Bore hub is impact resistant and made of durable Thermoplastic.

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals.
For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel.
At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs.
See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide.


. Black Solid Control Hand Wheel with Bore hub is impact resistant and made of durable Thermoplastic.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handwheels
Product Number JCL-1445
Product Name Control Hand Wheel
Style Solid
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Angled Solid Handwheel - NDA / DA - Imao-Fixtureworks
Specs
Style Solid; Dished
Bore Shape Solid / Starter Hole
Material Aluminum
View Details
Aluminum Finger Wheels - 21291 - Jergens, Inc.
Specs
Material Aluminum; 2024 Aluminum
View Details
Hand Wheels - 1612033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Steel / Pressed Steel; Phenoplast
Outside Diameter 4.72 inch (120 mm)
View Details
Knurled Handwheel - FS-63 - NBK America LLC
Specs
Outside Diameter 1.38 inch (35 mm)
Height 1.57 inch (40 mm)
View Details