Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel.
Reid Supply provides you with the full range of industrial and machine crank handles.
From metal, steel and plastic, choose the right material and thread size in both metric and inch.
See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs.
. Thermoplastic Revolving Molded Fixed Straight Arm Crank Handle has a 90° radius and Threaded Round Hole mount for use in machinery and commercial product construction.
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | JCL-1195 |
| Product Name | Fixed Crank Handle |
| Handle Type | Crank |
| Features | Revolving Handle |
| Handle Material | Plastic |
| Material Description | Thermoplastic |