Reid Supply Fixed Crank Handle JCL-1175

Description
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . Thermoplastic Revolving Molded Fixed Straight Arm Crank Handle has a 90° radius and Threaded Round Hole mount for use in machinery and commercial product construction.
Description
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . Thermoplastic Revolving Molded Fixed Straight Arm Crank Handle has a 90° radius and Threaded Round Hole mount for use in machinery and commercial product construction.

Suppliers

Company
Product
Description
Supplier Links
Fixed Crank Handle - JCL-1175 - Reid Supply
Norton Shores, MI, United States
Fixed Crank Handle
JCL-1175
Fixed Crank Handle JCL-1175
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . Thermoplastic Revolving Molded Fixed Straight Arm Crank Handle has a 90° radius and Threaded Round Hole mount for use in machinery and commercial product construction.

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel.
Reid Supply provides you with the full range of industrial and machine crank handles.
From metal, steel and plastic, choose the right material and thread size in both metric and inch.
See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs.


. Thermoplastic Revolving Molded Fixed Straight Arm Crank Handle has a 90° radius and Threaded Round Hole mount for use in machinery and commercial product construction.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number JCL-1175
Product Name Fixed Crank Handle
Handle Type Crank
Colors / Finishes Available Black
Features Revolving Handle
Handle Material Plastic
Material Description Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 511 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.5 inches (114 mm)
View Details
2 suppliers
Assembly housing KG - KG - KG443-A -  - Schmersal Inc.
Specs
Height 3.35 inches (85 mm)
Tapered Handle Diameter 6.3 inches (160 mm)
View Details
Handles - HM1317-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers
Door Handles & Window Handles - 2794786 - RS Components, Ltd.
Specs
Handle Type Offset
Colors / Finishes Available White
Features Key Lock
View Details