Reid Supply Fixed Crank Handle JCL-1140

Description
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . Thermoplastic Revolving Molded Fixed Straight Arm Crank Handle has a 90° radius and Threaded Round Hole mount for use in machinery and commercial product construction.
Description
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . Thermoplastic Revolving Molded Fixed Straight Arm Crank Handle has a 90° radius and Threaded Round Hole mount for use in machinery and commercial product construction.

Suppliers

Company
Product
Description
Supplier Links
Fixed Crank Handle - JCL-1140 - Reid Supply
Norton Shores, MI, United States
Fixed Crank Handle
JCL-1140
Fixed Crank Handle JCL-1140
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . Thermoplastic Revolving Molded Fixed Straight Arm Crank Handle has a 90° radius and Threaded Round Hole mount for use in machinery and commercial product construction.

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel.
Reid Supply provides you with the full range of industrial and machine crank handles.
From metal, steel and plastic, choose the right material and thread size in both metric and inch.
See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs.


. Thermoplastic Revolving Molded Fixed Straight Arm Crank Handle has a 90° radius and Threaded Round Hole mount for use in machinery and commercial product construction.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number JCL-1140
Product Name Fixed Crank Handle
Handle Type Crank
Colors / Finishes Available Black
Features Revolving Handle
Handle Material Plastic
Material Description Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1323-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
9
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Oval Aluminum Handle - 541 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5 inches (127 mm)
View Details
2 suppliers
Cam Handle - BJ167, BJ168 - Imao-Fixtureworks
Specs
Handle Material Metal
Material Description Body: Steel (SCM435); Ball Knob: Phenolic Plastic
Handle Length 4.09 to 5.75 inches (104 to 146 mm)
View Details