Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals.
For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel.
At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs.
See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide.
. Black Thermoplastic Control Hand Wheel with Folding Handle handle and Bore hub provides good leverage when adjusting and calibrating.
| Reid Supply | |
|---|---|
| Product Category | Handwheels |
| Product Number | JCL-1130 |
| Product Name | Control Hand Wheel |
| Style | Spoked |
| Bore Shape | Bore |
| Material | Plastic; Plastic |