Reid Supply Dished Hand Wheel Without Handle: 3.94 in Diameter, 2 Spokes, Bore JCL-1025

Description
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Black Two-Spoke Control Hand Wheel with Bore hub is impact resistant and made of durable Thermoplastic.
Description
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Black Two-Spoke Control Hand Wheel with Bore hub is impact resistant and made of durable Thermoplastic.

Suppliers

Company
Product
Description
Supplier Links
Dished Hand Wheel Without Handle: 3.94 in Diameter, 2 Spokes, Bore - JCL-1025 - Reid Supply
Norton Shores, MI, United States
Dished Hand Wheel Without Handle: 3.94 in Diameter, 2 Spokes, Bore
JCL-1025
Dished Hand Wheel Without Handle: 3.94 in Diameter, 2 Spokes, Bore JCL-1025
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Black Two-Spoke Control Hand Wheel with Bore hub is impact resistant and made of durable Thermoplastic.

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals.
For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel.
At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs.
See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide.


. Black Two-Spoke Control Hand Wheel with Bore hub is impact resistant and made of durable Thermoplastic.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handwheels
Product Number JCL-1025
Product Name Dished Hand Wheel Without Handle: 3.94 in Diameter, 2 Spokes, Bore
Style Spoked; Dished
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Solid Handwheel - F-PSN, PSN, N - Imao-Fixtureworks
Specs
Style Solid; Dished
Bore Shape Solid / Starter Hole
Material Plastic
View Details
Control Hand Wheel - JAW-301 - Reid Supply
Specs
Style Spoked
Bore Shape Solid / Starter Hole; Starter Hole
Material Aluminum; Aluminum
View Details
Hand Wheels - 1611972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Outside Diameter 3.94 inch (100 mm)
View Details
Flat Handwheel - F-160 - NBK America LLC
Specs
Style Spoked; Flat
Outside Diameter 1.46 inch (37 mm)
View Details