Reid Supply Mounted Bearing IP-62

Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-62
Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-62

Suppliers

Company
Product
Description
Supplier Links
Mounted Bearing - IP-62 - Reid Supply
Norton Shores, MI, United States
Mounted Bearing
IP-62
Mounted Bearing IP-62
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-62

Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance.


. IP-62

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flange Mounted Bearings
Product Number IP-62
Product Name Mounted Bearing
Bearing Type Ball
Mtg Configuration 2-Bolt
Design Units Inch
Shaft Size 0.9840 inch (24.99 mm)
Flange Length / Diameter 4.88 inch (124 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 15.03mm Bore, Sintered Bronze - A 7Z42MBFM15MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.5917 inch (15.03 mm)
View Details
Bearing Units - 7508801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 2.17 inch (55 mm)
View Details
Plain Type Flanged Bearing, 20mm - 80FL-20 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
UHMW-PE Bearing -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Mtg Configuration 2-Bolt
Design Units Inch
Shaft Size 0.5000 to 1 inch (12.7 to 25.4 mm)
View Details