Reid Supply Mounted Bearing IP-59

Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-59
Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-59

Suppliers

Company
Product
Description
Supplier Links
Mounted Bearing - IP-59 - Reid Supply
Norton Shores, MI, United States
Mounted Bearing
IP-59
Mounted Bearing IP-59
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-59

Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance.


. IP-59

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flange Mounted Bearings
Product Number IP-59
Product Name Mounted Bearing
Bearing Type Ball
Mtg Configuration 2-Bolt
Design Units Inch
Shaft Size 0.7500 inch (19.05 mm)
Flange Length / Diameter 4.47 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 15.03mm Bore, Sintered Bronze - A 7Z42MBFM15MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.5917 inch (15.03 mm)
View Details
Bearing Units - 7508873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 1.18 inch (30 mm)
View Details
Plain Type Flanged Bearing, 8mm - 80FL-08 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
Flange Mount Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Design Units Inch
View Details