Reid Supply Mounted Bearing IP-42

Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-42
Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-42

Suppliers

Company
Product
Description
Supplier Links
Mounted Bearing - IP-42 - Reid Supply
Norton Shores, MI, United States
Mounted Bearing
IP-42
Mounted Bearing IP-42
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-42

Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance.


. IP-42

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flange Mounted Bearings
Product Number IP-42
Product Name Mounted Bearing
Bearing Type Ball
Mtg Configuration 4-Bolt
Design Units Inch
Shaft Size 1.38 inch (34.92 mm)
Flange Length / Diameter 4.59 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 8.02mm Bore, Sintered Bronze - A 7Z42MBFM08MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3157 inch (8.02 mm)
View Details
Bearing Units - 7508788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.38 inch (35 mm)
View Details
Plain Type Flanged Bearing, 10mm - 80FL-10 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
AN 7870 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details