Reid Supply Mounted Bearing IP-281

Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-281
Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-281

Suppliers

Company
Product
Description
Supplier Links
Mounted Bearing - IP-281 - Reid Supply
Norton Shores, MI, United States
Mounted Bearing
IP-281
Mounted Bearing IP-281
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-281

Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance.


. IP-281

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flange Mounted Bearings
Product Number IP-281
Product Name Mounted Bearing
Bearing Type Ball
Mtg Configuration 3-Bolt
Design Units Inch
Shaft Size 1.25 inch (31.75 mm)
Flange Length / Diameter 6.12 inch (156 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 0.6693 inch (17 mm)
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3760 inch (9.55 mm)
View Details
Flange Bearing -  - G.L. Huyett
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Flange Type Non-piloted
View Details
Plain Type Flanged Bearing, 10mm - 80FL-10 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details