Reid Supply Mounted Bearing IP-229

Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-229
Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-229

Suppliers

Company
Product
Description
Supplier Links
Mounted Bearing - IP-229 - Reid Supply
Norton Shores, MI, United States
Mounted Bearing
IP-229
Mounted Bearing IP-229
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-229

Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance.


. IP-229

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flange Mounted Bearings
Product Number IP-229
Product Name Mounted Bearing
Bearing Type Ball
Mtg Configuration 4-Bolt
Design Units Inch
Shaft Size 0.8750 inch (22.22 mm)
Flange Length / Diameter 3.75 inch (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 10.02mm Bore, Sintered Bronze - A 7Z42MBFM10MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3945 inch (10.02 mm)
View Details
Bearing Units - 7508895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 1.97 inch (50 mm)
View Details
Plain Type Flanged Bearing, 17mm - 80FL-17 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
UHMW-PE Bearing -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
View Details