Thrust bearings are designed for moderate speeds and fairly high loads. Reid Supply also offers economical nylon ball retainers and cylindrical rollers.
. INA-545
| Reid Supply | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | INA-545 |
| Product Name | Thrust Bearing; Cylindrical Roller Bearing |
| Type | Cylindrical Roller Thrust |
| Bore | 1.7500 inch (44.450 mm) |
| Outside Diameter | 2.5000 inch (63.500 mm) |
| Overall Width | 0.0780 inch (1.981 mm) |