Reid Supply V-Belt Pulley IDC-123

Description
V-belt pulleys offer an effective way to transmit power in applications where linear sliding systems aren't viable. Various diameters to choose from. Available in ball and needle bearing styles. . IDC-123
Description
V-belt pulleys offer an effective way to transmit power in applications where linear sliding systems aren't viable. Various diameters to choose from. Available in ball and needle bearing styles. . IDC-123

Suppliers

Company
Product
Description
Supplier Links
V-Belt Pulley - IDC-123 - Reid Supply
Norton Shores, MI, United States
V-Belt Pulley
IDC-123
V-Belt Pulley IDC-123
V-belt pulleys offer an effective way to transmit power in applications where linear sliding systems aren't viable. Various diameters to choose from. Available in ball and needle bearing styles. . IDC-123

V-belt pulleys offer an effective way to transmit power in applications where linear sliding systems aren't viable. Various diameters to choose from. Available in ball and needle bearing styles.


. IDC-123

Supplier's Site

Technical Specifications

  Reid Supply
Product Category V-Belt Pulleys
Product Number IDC-123
Product Name V-Belt Pulley
Outside Diameter 7.31 inch (185.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.2505
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 5.90 inch (149.86 mm)
Outside Diameter 6.00 inch (152.40 mm)
Bore Diameter 0.251 inch (6.36 mm)
View Details
 - 182868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 4.92 inch (125.00 mm)
Outside Diameter 5.08 inch (129.00 mm)
View Details
QD Sheaves - 8V Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 12.50 to 53.00 inch (317.50 to 1346.20 mm)
Bore Diameter 1.000 to 5.500 inch (25.40 to 139.70 mm)
View Details
V-Belt Pulley for Taper Bushes - SPB/10 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 9.09 to 39.65 inch (231.00 to 1007.00 mm)
Bore Diameter 3.543 to 4.921 inch (90.00 to 125.00 mm)
View Details