Reid Supply Hand-Retractable Spring Plungers IC-WRSPB15

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with Short tip. Short tips are also commonly used with barrel welding, but also for applications that hide or require a shorter tip. Convenient and quick way to adjust the height or length on equipment. A weld-on mating barrel is included. Steel pin with Clear Zinc plating and featuring an ergonomic Polypropylene (PP) knob. The barrel is made from plain Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with Short tip. Short tips are also commonly used with barrel welding, but also for applications that hide or require a shorter tip. Convenient and quick way to adjust the height or length on equipment. A weld-on mating barrel is included. Steel pin with Clear Zinc plating and featuring an ergonomic Polypropylene (PP) knob. The barrel is made from plain Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers - IC-WRSPB15 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers
IC-WRSPB15
Hand-Retractable Spring Plungers IC-WRSPB15
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with Short tip. Short tips are also commonly used with barrel welding, but also for applications that hide or require a shorter tip. Convenient and quick way to adjust the height or length on equipment. A weld-on mating barrel is included. Steel pin with Clear Zinc plating and featuring an ergonomic Polypropylene (PP) knob. The barrel is made from plain Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Spring Loaded Pins with Short tip. Short tips are also commonly used with barrel welding, but also for applications that hide or require a shorter tip. Convenient and quick way to adjust the height or length on equipment. A weld-on mating barrel is included. Steel pin with Clear Zinc plating and featuring an ergonomic Polypropylene (PP) knob. The barrel is made from plain Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-WRSPB15
Product Name Hand-Retractable Spring Plungers
Plunger Type (Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Steel Spring Pin Plunger With M12 Threads - Light End Pressure - S707CPMS1222L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.2362 inch (6 mm)
View Details
Short Spring Plungers - ZSP-SUS, SPL-SUS, SPLH-SUS - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger
Stroke 0.0591 to 0.2559 inch (1.5 to 6.5 mm)
End Force 0.6744 to 26.98 lbs (0.3059 to 12.23 kg)
View Details
Spring Plungers & Indexing Plungers - 237801 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size Other Metric Thread; M20
Body Stainless Steel
View Details
Steel Ball Plungers - 10814 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 12 lbs (5.44 kg)
Thread Size 1/2-13
View Details