Reid Supply Hand-Retractable Spring Plungers IC-WRSPB05

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with Standard Straight pin tip. Standard Straight is the most popular tip style, and is generally used with barrel welding. Convenient and quick way to adjust the height or length on equipment. A weld-on mating barrel is included. Steel pin with Clear Zinc plating and featuring an ergonomic Polypropylene (PP) knob. The barrel is made from plain Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with Standard Straight pin tip. Standard Straight is the most popular tip style, and is generally used with barrel welding. Convenient and quick way to adjust the height or length on equipment. A weld-on mating barrel is included. Steel pin with Clear Zinc plating and featuring an ergonomic Polypropylene (PP) knob. The barrel is made from plain Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers - IC-WRSPB05 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers
IC-WRSPB05
Hand-Retractable Spring Plungers IC-WRSPB05
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with Standard Straight pin tip. Standard Straight is the most popular tip style, and is generally used with barrel welding. Convenient and quick way to adjust the height or length on equipment. A weld-on mating barrel is included. Steel pin with Clear Zinc plating and featuring an ergonomic Polypropylene (PP) knob. The barrel is made from plain Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Spring Loaded Pins with Standard Straight pin tip. Standard Straight is the most popular tip style, and is generally used with barrel welding. Convenient and quick way to adjust the height or length on equipment. A weld-on mating barrel is included. Steel pin with Clear Zinc plating and featuring an ergonomic Polypropylene (PP) knob. The barrel is made from plain Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-WRSPB05
Product Name Hand-Retractable Spring Plungers
Plunger Type (Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Short Spring Plungers - ZSP, SPL, SPLH - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger
Stroke 0.0591 to 0.2559 inch (1.5 to 6.5 mm)
End Force 0.6744 to 26.98 lbs (0.3059 to 12.23 kg)
View Details
Posi-Hex Plungers - Steel w/Delrin® Nose - DPH48P - Vlier
Specs
Plunger Type Posi-Hex
Stroke 0.5300 inch (13.46 mm)
End Force 4.5 lbs (2.04 kg)
View Details
Stainless Steel Ball Plungers - 11121 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 18 lbs (8.16 kg)
Thread Size 5/8-11
View Details
Spring Loaded Plunger, Flare-in, Small Size, Without hold-open feature, Steel, Red Knob - 56-170-2-013 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers