Reid Supply Hand-Retractable Spring Plungers IC-WRSP25

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with a Standard Straight pin tip. Standard Straight is the most popular tip style, and is generally used with barrel welding. Convenient and quick way to adjust the height or length on equipment. Weld on mating barrel included. Steel pin with Clear Zinc plating and featuring a Polypropylene (PP) knob. The barrel is made from plain Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with a Standard Straight pin tip. Standard Straight is the most popular tip style, and is generally used with barrel welding. Convenient and quick way to adjust the height or length on equipment. Weld on mating barrel included. Steel pin with Clear Zinc plating and featuring a Polypropylene (PP) knob. The barrel is made from plain Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers - IC-WRSP25 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers
IC-WRSP25
Hand-Retractable Spring Plungers IC-WRSP25
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with a Standard Straight pin tip. Standard Straight is the most popular tip style, and is generally used with barrel welding. Convenient and quick way to adjust the height or length on equipment. Weld on mating barrel included. Steel pin with Clear Zinc plating and featuring a Polypropylene (PP) knob. The barrel is made from plain Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Spring Loaded Pins with a Standard Straight pin tip. Standard Straight is the most popular tip style, and is generally used with barrel welding. Convenient and quick way to adjust the height or length on equipment. Weld on mating barrel included. Steel pin with Clear Zinc plating and featuring a Polypropylene (PP) knob. The barrel is made from plain Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-WRSP25
Product Name Hand-Retractable Spring Plungers
Plunger Type (Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Hex Socket Ball Plungers - LBST-A, LBSTH-A - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger; (Thread Locking Element)
Stroke 0.0197 to 0.1378 inch (0.5000 to 3.5 mm)
End Force 0.3372 to 40.46 lbs (0.1529 to 18.35 kg)
View Details
Slotted Head Steel Spring Ball Plunger With M16 Threads - Standard End Pressure - S707CBMS1624 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details
Spring Loaded Plunger, Thread-in, Miniature Size, Without hold-open feature, Steel, Red Knob - 56-130-013 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers
Stainless Steel Ball Plungers - 11014 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 5 lbs (2.27 kg)
Thread Size 3/8-16
View Details