Reid Supply Hand-Retractable Spring Plungers IC-WRSP15

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with a Short pin tip. Short tips are also commonly used with barrel welding, but also for applications that hide or require a shorter tip. Convenient and quick way to adjust the height or length on equipment. Weld on mating barrel included. Steel pin with Clear Zinc plating and featuring a Polypropylene (PP) knob. The barrel is made from plain Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with a Short pin tip. Short tips are also commonly used with barrel welding, but also for applications that hide or require a shorter tip. Convenient and quick way to adjust the height or length on equipment. Weld on mating barrel included. Steel pin with Clear Zinc plating and featuring a Polypropylene (PP) knob. The barrel is made from plain Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers - IC-WRSP15 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers
IC-WRSP15
Hand-Retractable Spring Plungers IC-WRSP15
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with a Short pin tip. Short tips are also commonly used with barrel welding, but also for applications that hide or require a shorter tip. Convenient and quick way to adjust the height or length on equipment. Weld on mating barrel included. Steel pin with Clear Zinc plating and featuring a Polypropylene (PP) knob. The barrel is made from plain Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Spring Loaded Pins with a Short pin tip. Short tips are also commonly used with barrel welding, but also for applications that hide or require a shorter tip. Convenient and quick way to adjust the height or length on equipment. Weld on mating barrel included. Steel pin with Clear Zinc plating and featuring a Polypropylene (PP) knob. The barrel is made from plain Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-WRSP15
Product Name Hand-Retractable Spring Plungers
Plunger Type (Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers - NDX - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.12 to 8.99 lbs (0.5098 to 4.08 kg)
View Details
Hexagon Head Steel Spring Ball Plunger With M16 Threads - Heavy End Pressure - S707CBMH1633H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details
Spring Plungers & Indexing Plungers - 237401 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Body Stainless Steel
View Details
Posi-Hex Plungers - Steel w/Delrin® Nose - DPH50 - Vlier
Specs
Plunger Type Posi-Hex
Stroke 0.6300 inch (16 mm)
End Force 7.3 lbs (3.31 kg)
View Details