Reid Supply Hand-Retractable Spring Plungers IC-WRSP05

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with a Standard Straight pin tip. Standard Straight is the most popular tip style, and is generally used with barrel welding. Convenient and quick way to adjust the height or length on equipment. Weld on mating barrel included. Steel pin with Clear Zinc plating and featuring a Polypropylene (PP) knob. The barrel is made from plain Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with a Standard Straight pin tip. Standard Straight is the most popular tip style, and is generally used with barrel welding. Convenient and quick way to adjust the height or length on equipment. Weld on mating barrel included. Steel pin with Clear Zinc plating and featuring a Polypropylene (PP) knob. The barrel is made from plain Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers - IC-WRSP05 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers
IC-WRSP05
Hand-Retractable Spring Plungers IC-WRSP05
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with a Standard Straight pin tip. Standard Straight is the most popular tip style, and is generally used with barrel welding. Convenient and quick way to adjust the height or length on equipment. Weld on mating barrel included. Steel pin with Clear Zinc plating and featuring a Polypropylene (PP) knob. The barrel is made from plain Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Spring Loaded Pins with a Standard Straight pin tip. Standard Straight is the most popular tip style, and is generally used with barrel welding. Convenient and quick way to adjust the height or length on equipment. Weld on mating barrel included. Steel pin with Clear Zinc plating and featuring a Polypropylene (PP) knob. The barrel is made from plain Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-WRSP05
Product Name Hand-Retractable Spring Plungers
Plunger Type (Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 10959 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 8.93 lbs (4.05 kg)
Thread Size M8 x 1.25
View Details
Stubby Plungers - Steel w/Stainless Steel Nose - CM52P - Vlier
Specs
Plunger Type Stubby
Stroke 0.4680 inch (11.89 mm)
End Force 6.25 lbs (2.83 kg)
View Details
Indexing Plungers - NDXN-ASUS - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force 1.01 to 7.87 lbs (0.4588 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 237823 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size Other Metric Thread; M20
Body Stainless Steel
View Details