Reid Supply Hand-Retractable Spring Plungers, Body Thread Length=35.6 mm | 1.400 in, , Body Thread Size=1/2-13 IC-RSPT20

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . T-Handle hand retractable pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space, such as positioners, loading pins, alignment pins, and indexing devices. Made from Stainless Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . T-Handle hand retractable pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space, such as positioners, loading pins, alignment pins, and indexing devices. Made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers, Body Thread Length=35.6 mm | 1.400 in, , Body Thread Size=1/2-13 - IC-RSPT20 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers, Body Thread Length=35.6 mm | 1.400 in, , Body Thread Size=1/2-13
IC-RSPT20
Hand-Retractable Spring Plungers, Body Thread Length=35.6 mm | 1.400 in, , Body Thread Size=1/2-13 IC-RSPT20
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . T-Handle hand retractable pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space, such as positioners, loading pins, alignment pins, and indexing devices. Made from Stainless Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. T-Handle hand retractable pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space, such as positioners, loading pins, alignment pins, and indexing devices. Made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-RSPT20
Product Name Hand-Retractable Spring Plungers, Body Thread Length=35.6 mm | 1.400 in, , Body Thread Size=1/2-13
Plunger Type T Handle Plunger; (Retractable); T-Handle
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 26872 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 12.9 lbs (5.85 kg)
Thread Size M6 x 1.0
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHBHM10P - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.9016 inch (22.9 mm)
End Force 20.23 lbs (9.18 kg)
View Details
Ball Plungers - BSU, BSUH - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0197 to 0.1772 inch (0.5000 to 4.5 mm)
End Force 0.3372 to 53.95 lbs (0.1529 to 24.47 kg)
View Details
Spring Plungers & Indexing Plungers - 237423 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size Other Metric Thread; M20
View Details