Reid Supply Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20 IC-RSPT10

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . T-Handle hand retractable pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space, such as positioners, loading pins, alignment pins, and indexing devices. Feature's an anti-vibration patch on the threads. Made from Stainless Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . T-Handle hand retractable pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space, such as positioners, loading pins, alignment pins, and indexing devices. Feature's an anti-vibration patch on the threads. Made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20 - IC-RSPT10 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20
IC-RSPT10
Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20 IC-RSPT10
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . T-Handle hand retractable pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space, such as positioners, loading pins, alignment pins, and indexing devices. Feature's an anti-vibration patch on the threads. Made from Stainless Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. T-Handle hand retractable pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space, such as positioners, loading pins, alignment pins, and indexing devices. Feature's an anti-vibration patch on the threads. Made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-RSPT10
Product Name Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20
Plunger Type T Handle Plunger; (Retractable); T-Handle
Unlock Full Specs
to access all available technical data

Similar Products

Short Spring Plungers - LSPLL, LSPL, LSPLH - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger; (Thread Locking Element)
Stroke 0.0591 to 0.1772 inch (1.5 to 4.5 mm)
End Force 0.6744 to 24.73 lbs (0.3059 to 11.21 kg)
View Details
Steel Tip Shortie Spring Plungers - 26601 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 3.5 lbs (1.59 kg)
Thread Size #6-32
View Details
Ball Plungers - Steel - BL58 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.6250 inch (15.87 mm)
End Force 5 lbs (2.27 kg)
View Details