Reid Supply Hand-Retractable Spring Plungers, Body Thread Length=25.4 mm | 1.000 in, , Body Thread Size=1/2-13 IC-RSPS30

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins with short lever are used as a fast and convenient way to adjust or remove accessories on equipment. The lock-out function makes two-hand adjustment possible. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins with short lever are used as a fast and convenient way to adjust or remove accessories on equipment. The lock-out function makes two-hand adjustment possible. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers, Body Thread Length=25.4 mm | 1.000 in, , Body Thread Size=1/2-13 - IC-RSPS30 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers, Body Thread Length=25.4 mm | 1.000 in, , Body Thread Size=1/2-13
IC-RSPS30
Hand-Retractable Spring Plungers, Body Thread Length=25.4 mm | 1.000 in, , Body Thread Size=1/2-13 IC-RSPS30
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins with short lever are used as a fast and convenient way to adjust or remove accessories on equipment. The lock-out function makes two-hand adjustment possible. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Hand retractable pins with short lever are used as a fast and convenient way to adjust or remove accessories on equipment. The lock-out function makes two-hand adjustment possible. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-RSPS30
Product Name Hand-Retractable Spring Plungers, Body Thread Length=25.4 mm | 1.000 in, , Body Thread Size=1/2-13
Plunger Type (Retractable); Lever Short
Unlock Full Specs
to access all available technical data

Similar Products

Short Spring Plungers - ZSP-SUS, SPL-SUS, SPLH-SUS - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger
Stroke 0.0591 to 0.2559 inch (1.5 to 6.5 mm)
End Force 0.6744 to 26.98 lbs (0.3059 to 12.23 kg)
View Details
Spring Plungers & Indexing Plungers - 188892 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Steel Spring Plungers - 27330 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 14.5 lbs (6.58 kg)
Thread Size 3/4-10
View Details
Slotted Head Steel Spring Ball Plunger With M6 Long-Lok Threads - Standard End Pressure - S707CBMSL0614 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1378 inch (3.5 mm)
View Details