Reid Supply Hand-Retractable Spring Plungers, Body Thread Length=25.4 mm | 1.000 in, , Body Thread Size=1/2-13 IC-RSPS25

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins with short lever are used as a fast and convenient way to adjust or remove accessories on equipment. The lock-out function makes two-hand adjustment possible. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins with short lever are used as a fast and convenient way to adjust or remove accessories on equipment. The lock-out function makes two-hand adjustment possible. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers, Body Thread Length=25.4 mm | 1.000 in, , Body Thread Size=1/2-13 - IC-RSPS25 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers, Body Thread Length=25.4 mm | 1.000 in, , Body Thread Size=1/2-13
IC-RSPS25
Hand-Retractable Spring Plungers, Body Thread Length=25.4 mm | 1.000 in, , Body Thread Size=1/2-13 IC-RSPS25
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins with short lever are used as a fast and convenient way to adjust or remove accessories on equipment. The lock-out function makes two-hand adjustment possible. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Hand retractable pins with short lever are used as a fast and convenient way to adjust or remove accessories on equipment. The lock-out function makes two-hand adjustment possible. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-RSPS25
Product Name Hand-Retractable Spring Plungers, Body Thread Length=25.4 mm | 1.000 in, , Body Thread Size=1/2-13
Plunger Type (Retractable); Lever Short
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Spring Plungers - 27037 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 7.2 lbs (3.27 kg)
Thread Size 3/8-16
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DB50AP - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.3440 inch (8.74 mm)
End Force 1.25 lbs (0.5669 kg)
View Details
Ball Plungers - BSU, BSUH - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0197 to 0.1772 inch (0.5000 to 4.5 mm)
End Force 0.3372 to 53.95 lbs (0.1529 to 24.47 kg)
View Details
Spring Plungers & Indexing Plungers - 478359 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Body Steel
View Details