Reid Supply Hand-Retractable Spring Plungers, Body Thread Length=19.1 mm | 0.750 in, , Body Thread Size=3/8-16 IC-RSPS20

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins with short lever are used as a fast and convenient way to adjust or remove accessories on equipment. The lock-out function makes two-hand adjustment possible. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins with short lever are used as a fast and convenient way to adjust or remove accessories on equipment. The lock-out function makes two-hand adjustment possible. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers, Body Thread Length=19.1 mm | 0.750 in, , Body Thread Size=3/8-16 - IC-RSPS20 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers, Body Thread Length=19.1 mm | 0.750 in, , Body Thread Size=3/8-16
IC-RSPS20
Hand-Retractable Spring Plungers, Body Thread Length=19.1 mm | 0.750 in, , Body Thread Size=3/8-16 IC-RSPS20
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins with short lever are used as a fast and convenient way to adjust or remove accessories on equipment. The lock-out function makes two-hand adjustment possible. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Hand retractable pins with short lever are used as a fast and convenient way to adjust or remove accessories on equipment. The lock-out function makes two-hand adjustment possible. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-RSPS20
Product Name Hand-Retractable Spring Plungers, Body Thread Length=19.1 mm | 0.750 in, , Body Thread Size=3/8-16
Plunger Type (Retractable); Lever Short
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tip Shortie Spring Plungers - 26775 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 14.99 lbs (6.8 kg)
Thread Size M12 x 1.75
View Details
Posi-Hex Plungers - Steel w/Delrin® Nose - DPH64P - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1.75 inch (44.45 mm)
End Force 37.3 lbs (16.92 kg)
View Details
Short Spring Plungers - ZSP, SPL, SPLH - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger
Stroke 0.0591 to 0.2559 inch (1.5 to 6.5 mm)
End Force 0.6744 to 26.98 lbs (0.3059 to 12.23 kg)
View Details
Spring Plungers & Indexing Plungers - 2845466 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
Body Stainless Steel
View Details