Reid Supply Hand-Retractable Spring Plungers, Body Thread Length=12.7 mm | 0.500 in, , Body Thread Size=1/4-20 IC-RSPS10

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins with short lever are used as a fast and convenient way to adjust or remove accessories on equipment. The lock-out function makes two-hand adjustment possible. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins with short lever are used as a fast and convenient way to adjust or remove accessories on equipment. The lock-out function makes two-hand adjustment possible. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers, Body Thread Length=12.7 mm | 0.500 in, , Body Thread Size=1/4-20 - IC-RSPS10 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers, Body Thread Length=12.7 mm | 0.500 in, , Body Thread Size=1/4-20
IC-RSPS10
Hand-Retractable Spring Plungers, Body Thread Length=12.7 mm | 0.500 in, , Body Thread Size=1/4-20 IC-RSPS10
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins with short lever are used as a fast and convenient way to adjust or remove accessories on equipment. The lock-out function makes two-hand adjustment possible. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Hand retractable pins with short lever are used as a fast and convenient way to adjust or remove accessories on equipment. The lock-out function makes two-hand adjustment possible. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-RSPS10
Product Name Hand-Retractable Spring Plungers, Body Thread Length=12.7 mm | 0.500 in, , Body Thread Size=1/4-20
Plunger Type (Retractable); Lever Short
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 27253 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 4.48 lbs (2.03 kg)
Thread Size M8 x 1.25
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBL56 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5780 inch (14.68 mm)
End Force 4.25 lbs (1.93 kg)
View Details
Indexing Plungers - LBLT - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; (Locking)
Stroke 0.3740 to 0.9843 inch (9.5 to 25 mm)
End Force 0.6744 to 5.17 lbs (0.3059 to 2.34 kg)
View Details
Spring Plungers & Indexing Plungers - 237801 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size Other Metric Thread; M20
Body Stainless Steel
View Details