Reid Supply Hand-Retractable Spring Plungers, Body Thread Length=12.7 mm | 0.500 in, , Body Thread Size=1/4-20 IC-RSPS05

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins with short lever are used as a fast and convenient way to adjust or remove accessories on equipment. The lock-out function makes two-hand adjustment possible. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins with short lever are used as a fast and convenient way to adjust or remove accessories on equipment. The lock-out function makes two-hand adjustment possible. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers, Body Thread Length=12.7 mm | 0.500 in, , Body Thread Size=1/4-20 - IC-RSPS05 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers, Body Thread Length=12.7 mm | 0.500 in, , Body Thread Size=1/4-20
IC-RSPS05
Hand-Retractable Spring Plungers, Body Thread Length=12.7 mm | 0.500 in, , Body Thread Size=1/4-20 IC-RSPS05
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins with short lever are used as a fast and convenient way to adjust or remove accessories on equipment. The lock-out function makes two-hand adjustment possible. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Hand retractable pins with short lever are used as a fast and convenient way to adjust or remove accessories on equipment. The lock-out function makes two-hand adjustment possible. Features an anti-vibration lock patch on the threads. Made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-RSPS05
Product Name Hand-Retractable Spring Plungers, Body Thread Length=12.7 mm | 0.500 in, , Body Thread Size=1/4-20
Plunger Type (Retractable); Lever Short
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers - EIP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.35 to 8.99 lbs (0.6117 to 4.08 kg)
View Details
Steel Press Fit Plungers - 10831 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger
End Force 2.5 lbs (1.13 kg)
Non-threaded 0.1880 inch (4.78 mm)
View Details
Spring Loaded Plunger, Thread-in, Small Size, Without hold-open feature, Steel, Black - 56-380-000 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers
Nylon Ball Plungers - Steel w/Nylon Ball - DBM10A - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.7480 inch (19 mm)
End Force 7.87 lbs (3.57 kg)
View Details